Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
912
in stock
|
Buy Now | |
element14
from US$0.51
|
912
in stock
|
Buy Now | |
Farnell
from US$0.71
|
912
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
675
in stock
|
Buy Now | |
RS
from US$0.63
|
380
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 50 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 22 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 820 |
Rated Voltage (V) | 50 |
Leakage Current (Max.) (μA) | 220 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2600 |
Weight (Typ.) (g) | 0.35 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 820 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 220 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.35 |
Cap, 22Uf, 50V, Alu Elec, Polymer, Rad | Newark Electronics |
CAP, 22UF, 50V, ALU ELEC, POLYMER, RAD | element14 |
OS-CON SEK 22uF 50V 6,3x6mm | Schukat Electronic |
Aluminium Polymer Capacitor 50Vdc 22uF | RS |
SEK Series 50 V 22 uF LS=2.5 mm â–’20 % Radial OS-CON Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 22 uF, 50 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 22 uF, 50 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50SEK22M?
Additional datasheets, footprints and schematics for 50SEK22M are listed on our Part Details page. You can also find images and similar parts to 50SEK22M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50SEK22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50SEK22M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50SEK22M fall under?
The 50SEK22M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEK Series.
Can I view similar or alternative parts?
You can view similar parts to 50SEK22M when available in the SEK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50SEK22M you can contact the distributor directly for product support, shipping queries etc.
Is the 50SEK22M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50SEK22M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for 50SEK22M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50SEK22M often in real-time on the comparison pages.
What if I can't find stock of 50SEK22M?
You can fill out our help required form which you can use to request a quote for 50SEK22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.