Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
8,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
8,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
8,750
in stock
|
Buy Now | |
Distrelec
from US$0.81
|
8,750
in stock
|
Buy Now | |
TE Store
from US$0.81
|
3,457
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | PVC |
---|---|
Primary Product Color | Natural |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Product Length | 1.58in |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Comment | 34 Posn Conn |
Packaging Method | Package |
Packaging Quantity | 250 |
実装方法 | Package |
Flat Flexible Cable Assessory Type | Pull Loop |
Product Type | Accessory |
Headers & Wire Housings 100X100 Pull Loop |Amp Te Connectivity 5088450-8 | Newark Electronics |
Headers&Wire Housings 100X100 PULL LOOP | Rapid Electronics |
TE Connectivity - AMP Conn Accs PULL LOOP CUT LENGTH 1.58 IN | Distrelec |
PULL TAB, RCPT WITHOUT STRAIN RELIEF | Farnell |
PULL LOOP, CUT LENGTH 1.58 IN Strain Relief Accessory Type: Pull Loop Primary Product Material: PVC Primary Product Color: Natural Packaging Method: Package Packaging Quantity: 250 Pull Loop PVC Natural Package | Ribbon Cable Connector: Pull Loop | Part Number: 5088450-8 | Internal Number: 5088450-8 | TE Connectivity | TE Store |
Connector Accessories 34 POS Pull Tab Polyvinyl Chloride Natural | Avnet America |
Pull Loop For Use With 34 Position Connector | TE Connectivity 5088450-8 | RS Americas |
34M2148 | element14 |
Where can I find additional details, specifications and documents for a 5088450-8?
Additional datasheets, footprints and schematics for 5088450-8 are listed on our Part Details page. You can also find images and similar parts to 5088450-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5088450-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5088450-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5088450-8 fall under?
The 5088450-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5088450-8 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5088450-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5088450-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5088450-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5088450-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5088450-8 often in real-time on the comparison pages.
What if I can't find stock of 5088450-8?
You can fill out our help required form which you can use to request a quote for 5088450-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.