Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.76
|
2,549
in stock
|
Buy Now | |
Newark Electronics
from US$9.07
|
2,549
in stock
|
Buy Now | |
Rapid Electronics
from US$7.58
|
2,549
in stock
|
Buy Now | |
Chip One Stop
from US$8.63
|
2,549
in stock
|
Buy Now | |
Farnell
from US$12.72
|
2,050
in stock
|
Buy Now | |
Avnet America
from US$7.68
|
-
|
Buy Now | |
Boersig
from US$7.97
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 34 |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Design | Tuning Fork |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
コネクタの高さ | 15.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 15.16mm, .5968in |
Accepts Wire Insulation Diameter Range | .787 – .94mm, .031 – .037in |
Connector Length | 1.8799in, 47.75mm |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .2949in, 7.49mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
.1Cl Idc Rec 2X17P D/P 30Au |Amp Te Connectivity 1658624-8 | Newark Electronics |
TE Connectivity 034 NOVO DUAL 30DP FT Headers & Wire Hou | Distrelec |
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM | Farnell |
Conn IDC Connector F 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP LATCH NOVO Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMP LATCH NOVO Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658624-8?
Additional datasheets, footprints and schematics for 1658624-8 are listed on our Part Details page. You can also find images and similar parts to 1658624-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658624-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658624-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658624-8 fall under?
The 1658624-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658624-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658624-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658624-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658624-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1658624-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658624-8 often in real-time on the comparison pages.
What if I can't find stock of 1658624-8?
You can fill out our help required form which you can use to request a quote for 1658624-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.