Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
4,685
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
7,478
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
5,700
in stock
|
Buy Now | |
Powell Electronics
from US$1.55
|
5,400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.99
|
4,350
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
4,188
in stock
|
Buy Now | |
Sager
from US$1.39
|
3,022
in stock
|
Buy Now | |
element14
from US$1.48
|
1,122
in stock
|
Buy Now | |
Farnell
from US$1.42
|
1,102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.99
|
870
in stock
|
Buy Now | |
TE Store
from US$2.48
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
624
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
415
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
51
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
34
in stock
|
Buy Now | |
Conrad
from US$2.69
|
23
in stock
|
Buy Now | |
Boersig
from US$1.42
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,800
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 34 |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Mating Area Plating Material Thickness | .38µm, 15 – 15µin |
Contact Design | Tuning Fork |
コネクタの高さ | 15.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 15.16mm, .5968in |
Accepts Wire Insulation Diameter Range | .787 – .94mm, .031 – .037in |
Connector Length | 1.8799in, 47.75mm |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .2949in, 7.49mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&Wire Housings CNTR PLRZD RECPT 34P NOVO | Rapid Electronics |
34P IDC FMALE W/POL 2.54MM | TTI Europe |
34way polarised skt w/o strain relief | RS |
34 NOVO MIL/CTR 15DPLEAD FREE | Heilind Electronics |
Conn IDC Connector F 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
Headers & Wire Housings CNTR PLRZD RECPT 34P NOVO | Sager |
SOCKET, NOVOLATCH, 34WAY | element14 |
34 NOVO MIL/CTR 15DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658621-8 | Internal Number: 1658621-8 | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 34 Position, 2.54Mm | Newark Electronics |
TE Connectivity Multipole socket DIN 41651, 34Contacts | Distrelec |
Plug | Transfer Multisort Elektronik |
Connector Receptacle Novo 34 Gold (15) Tin-Lead 0.100 in. x 0.100 in. | TE Connectivity 1658621-8 | RS Americas |
Total number of pins 34 | Conrad |
AMP LATCH 34 Position 2.54 mm Pitch NOVO Cable to Board IDC Receptacle | Future Electronics |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Novo Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Novo Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.05" |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 75 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Row Pitch | 2.54mm |
Termination Method | IDC / IDT |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 26AWG |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 1658621-8?
Additional datasheets, footprints and schematics for 1658621-8 are listed on our Part Details page. You can also find images and similar parts to 1658621-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658621-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658621-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658621-8 fall under?
The 1658621-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658621-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658621-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658621-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658621-8 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Powell Electronics, RS and Heilind Electronics have stock available or on a lead time for 1658621-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658621-8 often in real-time on the comparison pages.
What if I can't find stock of 1658621-8?
You can fill out our help required form which you can use to request a quote for 1658621-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.