Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5067592001,
5-1193934-3 |
Fluid Type | Hydraulic Fluid, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Water, Lubricating Oil |
---|---|
Color | Red |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 9.5mm, .375in |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Resistant To | Fluids, Flexing, Cut-Through, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 110°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Tat-125-3/4-2-Stk |Raychem Te Connectivity 5067592001 | Newark Electronics |
Heat Shrink Tubing & Sleeves TAT-125-3/4-2-STK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 5067592001?
Additional datasheets, footprints and schematics for 5067592001 are listed on our Part Details page. You can also find images and similar parts to 5067592001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5067592001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5067592001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5067592001 fall under?
The 5067592001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5067592001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5067592001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5067592001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5067592001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5067592001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5067592001 often in real-time on the comparison pages.
What if I can't find stock of 5067592001?
You can fill out our help required form which you can use to request a quote for 5067592001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.