Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053822029,
9-1193890-8 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Green |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .093in, 2.36mm |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Inside Diameter (Max) | .046in, 1.17mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Polyolefin Green Stick | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-3/32-GN-STK PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 5053822029?
Additional datasheets, footprints and schematics for 5053822029 are listed on our Part Details page. You can also find images and similar parts to 5053822029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053822029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053822029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053822029 fall under?
The 5053822029 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053822029 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053822029 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053822029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053822029 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5053822029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053822029 often in real-time on the comparison pages.
What if I can't find stock of 5053822029?
You can fill out our help required form which you can use to request a quote for 5053822029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.