Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053452021,
1-1193888-4 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Red |
Recovered Wall Thickness (Tolerance) | .41mm, .016in |
Recovered Inside Diameter (Max) | 1.5in, 38.1mm |
Recovered Wall Thickness (Nominal) | 1.27mm, .05in |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 3in, 76.2mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Strain, Abrasion, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Rnf-100-3-Rd-Stk/Te Connectivity/Raychem |Raychem Te Connectivity 5053452021 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Red Stick | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-3-RD-STK PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 5053452021?
Additional datasheets, footprints and schematics for 5053452021 are listed on our Part Details page. You can also find images and similar parts to 5053452021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053452021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053452021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053452021 fall under?
The 5053452021 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053452021 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053452021 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053452021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053452021 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5053452021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053452021 often in real-time on the comparison pages.
What if I can't find stock of 5053452021?
You can fill out our help required form which you can use to request a quote for 5053452021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.