Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505324P327,
6-1193871-9 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Black |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Cut Length | 30mm, 1.181in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 505324P327?
Additional datasheets, footprints and schematics for 505324P327 are listed on our Part Details page. You can also find images and similar parts to 505324P327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505324P327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505324P327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505324P327 fall under?
The 505324P327 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505324P327 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505324P327 you can contact the distributor directly for product support, shipping queries etc.
Is the 505324P327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505324P327 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 505324P327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505324P327 often in real-time on the comparison pages.
What if I can't find stock of 505324P327?
You can fill out our help required form which you can use to request a quote for 505324P327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.