Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053132120,
5-1193851-9 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Water |
---|---|
Color | White |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Cut Length | 1220mm, 48.031in |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Rnf-100-1/4-Wh-Stk |Raychem Te Connectivity 5053132120 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1/4-WH-STK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Stick | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1/4 2:1 WH PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 5053132120?
Additional datasheets, footprints and schematics for 5053132120 are listed on our Part Details page. You can also find images and similar parts to 5053132120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053132120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053132120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053132120 fall under?
The 5053132120 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053132120 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053132120 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053132120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053132120 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 5053132120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053132120 often in real-time on the comparison pages.
What if I can't find stock of 5053132120?
You can fill out our help required form which you can use to request a quote for 5053132120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.