Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
62,400
in stock
|
Buy Now | |
TE Store
from US$0.36
|
23,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,365
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .106in, 2.7mm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Connector Length | .1772in, 4.5mm |
コネクタの高さ | 5mm |
Connector Width | .236in, 6mm |
Connector Height | .1968in, 5mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 1000 |
実装方法 | Reel |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .061in, 1.55mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EMIX CONN., 1.5MM PITCH, HDR, V/T, 2P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Amp Hpi 1.5 Mm Header | Part Number: 5-1775443-2 | Internal Number: 5-1775443-2 | TE Connectivity | TE Store |
Wtb Conn, Header, 2Pos, 1Row, 1.5Mm | Newark Electronics |
EMIX CONN., 1.5mm PITCH, HDR, V/T, 2P | Future Electronics |
Conn Shrouded Header HDR 2 POS 1.5mm Solder RA SMD Reel | Avnet America |
EMIX CONN., 1.5MM PITCH, HDR, V/T, 2P, PCB Headers and Receptacles | TE Connectivity 5-1775443-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1775443-2?
Additional datasheets, footprints and schematics for 5-1775443-2 are listed on our Part Details page. You can also find images and similar parts to 5-1775443-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1775443-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1775443-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1775443-2 fall under?
The 5-1775443-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1775443-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1775443-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1775443-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1775443-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-1775443-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1775443-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1775443-2?
You can fill out our help required form which you can use to request a quote for 5-1775443-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.