Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0062
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0199
|
32,300
in stock
|
Buy Now | |
TE Store
from US$0.08
|
188,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
81,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0155
|
59,380
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0136
|
45,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0136
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0112
|
-
|
Buy Now | |
Avnet America
from US$0.0119
|
-
|
Buy Now | |
RS Americas
from US$0.0170
|
-
|
Buy Now | |
element14
from US$0.0235
|
-
|
Buy Now | |
Boersig
from US$0.0119
|
-
|
Buy Now | |
Distrelec
from US$0.0214
|
-
|
Buy Now | |
Farnell
from US$0.0062
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Plating Material | Tin over Nickel |
---|---|
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Mating Post Length | .202in, 5.14mm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Bright |
Wire Size | 30 – 24AWG, .05 – .02mm² |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1.5mm, .059in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | 1775441-x |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EMIX CONN., 1.5mm PITCH, TERMI Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 1775442-1 | Internal Number: 1775442-1 | TE Connectivity | TE Store |
Contact, Socket, 30-24Awg, Crimp | Newark Electronics |
EMIX CONN. 1.5mm PITCH TERMI | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
EMIX CONN., 1.5mm PITCH, TERMI, Wire-to-Board Connector Contacts | TE Connectivity 1775442-1 | RS Americas |
TE Connectivity - AMP WTB Contact EMIX CONN. 1.5mm PITCH TERMI | Distrelec |
EMIX CONN., 1.5MM PITCH, TERMI | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1775442-1?
Additional datasheets, footprints and schematics for 1775442-1 are listed on our Part Details page. You can also find images and similar parts to 1775442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775442-1 fall under?
The 1775442-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1775442-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775442-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Heilind Electronics and RS have stock available or on a lead time for 1775442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775442-1 often in real-time on the comparison pages.
What if I can't find stock of 1775442-1?
You can fill out our help required form which you can use to request a quote for 1775442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.