Prices starting from US$0.0180
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0480 |
6,215
|
Buy Now | |
Distrelec | US$0.08 |
444,001
|
Buy Now | |
Chip One Stop | US$0.05 |
48,000
|
Buy Now | |
TE Store | US$0.16 |
13,716
|
Buy Now | |
Newark Electronics | US$0.0180 |
9,445
|
Buy Now | |
Heilind Electronics | US$0.06 |
2,250
|
Buy Now | |
Heilind Electronics Asia | US$0.06 |
750
|
Buy Now | |
Future Electronics | US$0.0477 |
-
|
Buy Now | |
Avnet America | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.08 |
-
|
Buy Now | |
element14 | US$0.0474 |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Connector Height | 2.7mm, .1063in |
Wire Size | 30 – 24AWG, .05 – .02mm² |
コネクタの高さ | 2.7mm |
Connector Length | .161in, 4.1mm |
Connector Width | 6.15mm, .248in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP EMIX CONN. 1.5MM PITCH RCPT HSG 2P | Distrelec |
EMIX CONN., 1.5MM PITCH, RCPT, HSG, 2P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Wire 2 | Amp Hpi 1.5 Mm Receptacle Housing | Part Number: 1775441-2 | Internal Number: 1775441-2 | .059" | TE Connectivity | TE Store |
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 2P Rohs Compliant: Yes |Te Connectivity 1775441-2 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 1.5MM | Farnell |
EMIX CONN. 1.5mm PITCH RCPT HSG 2P | Heilind Electronics |
EMIX CONN. | Future Electronics |
Conn Housing RCP 2 POS 1.5mm ST Cable Mount Bag | Avnet America |
EMIX CONN., 1.5MM PITCH, RCPT, HSG, 2P, Wire-to-Board Assembly and Housing | TE Connectivity 1775441-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1775441-2?
Additional datasheets, footprints and schematics for 1775441-2 are listed on our Part Details page. You can also find images and similar parts to 1775441-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775441-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775441-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775441-2 fall under?
The 1775441-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1775441-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775441-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775441-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775441-2 have stock available?
Authorised distributors including Distrelec, Chip One Stop, TE Store, Newark Electronics and Farnell have stock available or on a lead time for 1775441-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775441-2 often in real-time on the comparison pages.
What if I can't find stock of 1775441-2?
You can fill out our help required form which you can use to request a quote for 1775441-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.