Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Number of Positions | 39 |
Number of Rows | 3 |
Interface Plating | Silver (Ag) |
Tab Thickness | .031in, .8mm |
Tab Width | 2.8mm, .11in |
Profile Height from PCB | 36.3mm, 1.429in |
Length | 5.196in, 132mm |
Voltage Rating (Max) | 36VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Loose Piece |
Packaging Quantity | 12 |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 284°F, 130°C, 149°F, 266°F, 105°C, 100°C, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 125°C, 120°C, 110°C, 140°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 221°F |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
39 POS TAB HEADER CODE E | TTI Europe |
39 POS TAB 2.8x0.8 HEADER CODE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 39 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 39 | Leavyseal Header | Part Number: 5-1418363-1 | Internal Number: 5-1418363-1 | TE Connectivity | TE Store |
Automotive Connectors 39 POS TAB 2.8x0.8 HEADER CODE | Future Electronics |
AMP5-1418363-1 | Avnet America |
39 POS TAB 2.8X0.8 HEADER CODE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-1418363-1?
Additional datasheets, footprints and schematics for 5-1418363-1 are listed on our Part Details page. You can also find images and similar parts to 5-1418363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1418363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1418363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1418363-1 fall under?
The 5-1418363-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 5-1418363-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1418363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1418363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1418363-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 5-1418363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1418363-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1418363-1?
You can fill out our help required form which you can use to request a quote for 5-1418363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.