Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.65
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$20.39
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$16.48
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$18.80
|
240
in stock
|
Buy Now | |
Avnet America
from US$15.73
|
-
|
Buy Now | |
RS Americas
from US$19.59
|
-
|
Buy Now | |
TE Store
from US$44.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin |
---|---|
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin |
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Positions | 80 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Connector Height | 9.398mm, .37in |
PCB Thickness (Recommended) | 1.57mm |
Row-to-Row Spacing | .1in |
コネクタの高さ | 9.398mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 9 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Connectors 80 Sys50 Srfmnt Drst Rcpt Sn |Amp Te Connectivity 5-104550-8 | Newark Electronics |
Connectors 80 SYS50 SRFMNT DRST RCPT SN | Rapid Electronics |
TE Connectivity 80 SYS50 SURFMNT DRST RCPT SN Board to Board & Mezzanine Connectors 80 SYS50 SRFMNT DRST RCPT SN | Distrelec |
Conn Socket Strip RCP 80 POS 1.27mm Solder ST SMD Tube | Avnet America |
Connector, AMPMODU, 80 Sys50 Surfmnt Drst Rcpt Sn | TE Connectivity 5-104550-8 | RS Americas |
Special Order: 80 SYS50 SURFMNT DRST RCPT SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 5-104550-8 | Internal Number: 5-104550-8 | TE Connectivity | TE Store |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5-104550-8?
Additional datasheets, footprints and schematics for 5-104550-8 are listed on our Part Details page. You can also find images and similar parts to 5-104550-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104550-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104550-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104550-8 fall under?
The 5-104550-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104550-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104550-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104550-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104550-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-104550-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104550-8 often in real-time on the comparison pages.
What if I can't find stock of 5-104550-8?
You can fill out our help required form which you can use to request a quote for 5-104550-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.