Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.45
|
9
in stock
|
Buy Now | |
TE Store
from US$46.25
|
1,133
in stock
|
Buy Now | |
Newark Electronics
from US$9.96
|
1,107
in stock
|
Buy Now | |
element14
from US$20.85
|
543
in stock
|
Buy Now | |
Farnell
from US$19.48
|
543
in stock
|
Buy Now | |
Rapid Electronics
from US$14.78
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$26.20
|
18
in stock
|
Buy Now | |
Distrelec
from US$19.33
|
18
in stock
|
Buy Now | |
Future Electronics
from US$19.85
|
-
|
Buy Now | |
Avnet America
from US$17.75
|
-
|
Buy Now | |
RS Americas
from US$19.47
|
-
|
Buy Now | |
Boersig
from US$13.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 80 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Number of Shrouded Sides | 2 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Solder Process Feature | Board Standoff |
Comment | **Position identification feature omitted on 10 and 12-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 9 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
80 SYSTEM 50 HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 6-104068-6 | Internal Number: 6-104068-6 | TE Connectivity | TE Store |
Conn, Header, 80Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, HEADER, 80POS, 2ROWS, 1.27MM | element14 |
Connectors 80 POS HDR VERT DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn 80 SYSTEM 50 HDR DRST SHRD | Distrelec |
AMPMODU .050 shrouded header,1.27mm, 80P | RS |
AMPMODU Series 80 Position 1.27 mm Dual Row Through Hole Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 80 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Shrouded PCB Header, .050 1.27 mm, 80P, AMPMODU System 50 Series | TE Connectivity 6-104068-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 6-104068-6?
Additional datasheets, footprints and schematics for 6-104068-6 are listed on our Part Details page. You can also find images and similar parts to 6-104068-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104068-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104068-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104068-6 fall under?
The 6-104068-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104068-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104068-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104068-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104068-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 6-104068-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104068-6 often in real-time on the comparison pages.
What if I can't find stock of 6-104068-6?
You can fill out our help required form which you can use to request a quote for 6-104068-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.