Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.59
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 80 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Mating Post Length | .125in, 3.175mm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 500 VAC |
Operating Voltage | 30VAC |
Number of Shrouded Sides | 2 |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Comment | Note 1: Hold-down posts located as shown for 16 through 100-position headers., Note 2: Hold-down posts located as shown for 8 through 12 and 60 through 100-position headers., **Position identification feature omitted on 8, 10 and 12-position headers. |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 9 |
実装方法 | Tube, Box & Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.68mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Board Connector, 80 Contact(S), 2 Row(S) |Amp Te Connectivity 5-104477-6 | Newark Electronics |
Board Connector 80 Contact(s) 2 Row(s) | Rapid Electronics |
Conn Shrouded HDR 80 POS 1.27mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-104477-6?
Additional datasheets, footprints and schematics for 5-104477-6 are listed on our Part Details page. You can also find images and similar parts to 5-104477-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104477-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104477-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104477-6 fall under?
The 5-104477-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104477-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104477-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104477-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104477-6 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-104477-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104477-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104477-6?
You can fill out our help required form which you can use to request a quote for 5-104477-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.