Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Rated Voltage (DC) (V) | 4 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 680 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 1170 |
Rated Voltage (V) | 4 |
Leakage Current (Max.) (ÎĽA) | 544 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 3700 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1170 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 544 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 8 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.9 |
Cap, 680Îśf, 4V, 20% | Newark Electronics |
CAP, 680µF, 4V, 20% | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 680 uF, 4 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 680 uF, 4 V, ďż˝ 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4SEQP680M?
Additional datasheets, footprints and schematics for 4SEQP680M are listed on our Part Details page. You can also find images and similar parts to 4SEQP680M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4SEQP680M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4SEQP680M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4SEQP680M fall under?
The 4SEQP680M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SEQP Series.
Can I view similar or alternative parts?
You can view similar parts to 4SEQP680M when available in the SEQP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4SEQP680M you can contact the distributor directly for product support, shipping queries etc.
Is the 4SEQP680M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4SEQP680M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 4SEQP680M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4SEQP680M often in real-time on the comparison pages.
What if I can't find stock of 4SEQP680M?
You can fill out our help required form which you can use to request a quote for 4SEQP680M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.