4SEQP560M Capacitors by Panasonic

CAP 560µF 4V 20%

Status: Unknown
Series: OS-CON SEQP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for element14
element14
from US$0.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 560µF
Voltage Rating 4V
AE Capacitor Case Radial Leaded
Product Range OS-CON SEQP Series
ESR 0.013ohm
Lifetime @ Temperature 1000 hours @ 125°C
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%

Alternative Descriptions

Cap, Alu Polymer, 560Uf, 4V, Rad Can | Newark Electronics
OS-CON / THT / SEQP / 4V / 560uF / 125°C / 1000h / 8x12mm / ESR 13mOhm / ripple 1.43Arms / F 3.5 mm / Bulk | Avnet America
CAP, 560µF, 4V, 20% | element14
OS-CON / THT / SEQP / 4V / 560uF / 125�C / 1000h / 8x12mm / ESR 13mOhm / ripple 1.43Arms / F 3.5 mm / Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4SEQP560M?

Additional datasheets, footprints and schematics for 4SEQP560M are listed on our Part Details page. You can also find images and similar parts to 4SEQP560M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4SEQP560M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4SEQP560M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4SEQP560M fall under?

The 4SEQP560M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 4SEQP560M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4SEQP560M you can contact the distributor directly for product support, shipping queries etc.

Is the 4SEQP560M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4SEQP560M have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 4SEQP560M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4SEQP560M often in real-time on the comparison pages.

What if I can't find stock of 4SEQP560M?

You can fill out our help required form which you can use to request a quote for 4SEQP560M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay