Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
71,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
54,086
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
49,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
47,746
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
38,598
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
23,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
20,492
in stock
|
Buy Now | |
element14
from US$0.12
|
20,300
in stock
|
Buy Now | |
Farnell
from US$0.10
|
20,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
15,598
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
4,098
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
870
in stock
|
Buy Now | |
Avnet America
-
|
47,746
in stock
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | .22in, 5.58mm |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | Receptacle Connector |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Keying Plug |
Connector Accessories Keying Plug Straight Thermoplastic Black | Future Electronics |
KEYING PLUG,NOVO RCPT Connector Hardware Accessory Type: Keying Plug Primary Product Color: Black Primary Product Material: Thermoplastic Hardware Accessory Function: Coding & Keying Keying Plug Black Thermoplastic Coding & Keying | Connector Hardware | Part Number: 499712-1 | Internal Number: 499712-1 | TE Connectivity | TE Store |
KEYING PLUG BLACK FOR NOVO RCP | TTI Europe |
Keying Plug, Thermoplastic, Black | Newark Electronics |
Headers&Wire Housings KEY PLUG NOVO RECP | Rapid Electronics |
TE Connectivity - AMP Conn Accs KEYING PLUGNOVO RCPT | Distrelec |
KEYING PLUGNOVO RCPT | Heilind Electronics |
KEYING PLUG | element14 |
Accessory Cable Connector Receptacle Keying Plug Thermoplastic UL 94V-0 | TE Connectivity 499712-1 | RS Americas |
Connector Accessories Keying Plug Thermoplastic Black | Avnet America |
Headers & Wire Housings KEY PLUG NOVO RECP | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH NOVO Series |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | AMP NOVO Series Ultra ATA Bus Series Rcpt Ribbon Cable Connectors & AMPLITE HD22 Socket Contacts |
Product Range | AMP-LATCH NOVO Series |
Where can I find additional details, specifications and documents for a 499712-1?
Additional datasheets, footprints and schematics for 499712-1 are listed on our Part Details page. You can also find images and similar parts to 499712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499712-1 fall under?
The 499712-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499712-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 499712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499712-1 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for 499712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499712-1 often in real-time on the comparison pages.
What if I can't find stock of 499712-1?
You can fill out our help required form which you can use to request a quote for 499712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.