Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Ejection Latches | With |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Connector Height | .549in, 13.94mm |
Connector Length | 2.76in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Glass Filled Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
Circuit Application | Signal |
Position Locations Omitted | 20 |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 32 |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Header Type | Universal Ejection Pin Headers |
Connector & Housing Type | Plug |
Connector Type | Header |
Latch Type | Short |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .123in, 3.12mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
A/L Univ Hdr 39/40P Vert Sht Lat Spc Hsg |Amp Te Connectivity 6489700-1 | Newark Electronics |
A/L UNIV HDR 39/40P VERT SHT LAT SPC HSG | Rapid Electronics |
TE Connectivity A/L UNIV HDR 39/40P VERT SHT L Headers & | Distrelec |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 3.12mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6489700-1?
Additional datasheets, footprints and schematics for 6489700-1 are listed on our Part Details page. You can also find images and similar parts to 6489700-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6489700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6489700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6489700-1 fall under?
The 6489700-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6489700-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6489700-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6489700-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6489700-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6489700-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6489700-1 often in real-time on the comparison pages.
What if I can't find stock of 6489700-1?
You can fill out our help required form which you can use to request a quote for 6489700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.