Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
755
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
13,040
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
5,032
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
755
in stock
|
Buy Now | |
element14
from US$0.20
|
755
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
357
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
107
in stock
|
Buy Now | |
Relay Specialties
from US$30.00
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
Brass Tin Plate Parallel .250 inch Tab Sturdi-Mount Male Quick-Fit Terminal | Future Electronics |
PC QUICK-FIT TERMINAL TAB.250 | Rutronik |
Terminal, Male Disconnect, 0.25In, Though Hole | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE | element14 |
PC QUICK-FIT TERMINAL | Heilind Electronics |
Terminal | RS Americas |
Terminals PC Quick-Fit Terminal | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4908?
Additional datasheets, footprints and schematics for 4908 are listed on our Part Details page. You can also find images and similar parts to 4908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4908 fall under?
The 4908 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4908 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4908 you can contact the distributor directly for product support, shipping queries etc.
Is the 4908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4908 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4908 often in real-time on the comparison pages.
What if I can't find stock of 4908?
You can fill out our help required form which you can use to request a quote for 4908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.