Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
28,495
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
1,967
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
1,157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
459
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
from US$2.95
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.2mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
Brass Tin Plate Horizontal PC Quick-Fit Male Terminal | Future Electronics |
Terminal | RS Americas |
PC QUICK FIT TERM .187 | Rutronik |
TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE | element14 |
Terminals TERMINAL .187 x .020 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4904?
Additional datasheets, footprints and schematics for 4904 are listed on our Part Details page. You can also find images and similar parts to 4904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4904 fall under?
The 4904 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4904 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4904 you can contact the distributor directly for product support, shipping queries etc.
Is the 4904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4904 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Rutronik have stock available or on a lead time for 4904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4904 often in real-time on the comparison pages.
What if I can't find stock of 4904?
You can fill out our help required form which you can use to request a quote for 4904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.