Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-7174-00 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.74
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.92
|
25,310
in stock
|
Buy Now | |
Powell Electronics
from US$1.50
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.85
|
1,234
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.85
|
288
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Avnet Asia
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 300VAC |
Voltage | 100 VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | FFC |
Connector Type | Housing |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
012 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 12 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 487545-9 | Internal Number: 487545-9 | Alias Number: 010-7174-00 | TE Connectivity | TE Store |
487545-9 - 012 Housing Ffc Rcpt 050Cl Sr Rohs Compliant: Yes |Amp Te Connectivity 487545-9 | Newark Electronics |
Conn Housing RCP 12 POS 1.27mm Crimp ST | Avnet America |
Cable Applied 12 POS SR FFC HOUSING Receptacle | Future Electronics |
012 HOUSING FFC RCPT 050CL SR, FFC Connectors | TE Connectivity 487545-9 | RS Americas |
Where can I find additional details, specifications and documents for a 487545-9?
Additional datasheets, footprints and schematics for 487545-9 are listed on our Part Details page. You can also find images and similar parts to 487545-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487545-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487545-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487545-9 fall under?
The 487545-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487545-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487545-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 487545-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487545-9 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 487545-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487545-9 often in real-time on the comparison pages.
What if I can't find stock of 487545-9?
You can fill out our help required form which you can use to request a quote for 487545-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.