Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.88
|
3,781
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
3,781
in stock
|
Buy Now | |
Rapid Electronics
from US$1.89
|
3,781
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
3,781
in stock
|
Buy Now | |
Farnell
from US$2.21
|
3,048
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
TE Store
from US$4.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .381mm, .015in |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
Number of Positions | 12 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Mating Post Length | 2.54mm, .1in |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 500 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Number of Shrouded Sides | 2 |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Signal |
Comment | **Position identification feature omitted on 4, 5 and 6-position headers. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 24 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connectors System 50 Hdr 12P |Amp Te Connectivity 1-104071-1 | Newark Electronics |
Connectors SYSTEM 50 HDR 12P | Rapid Electronics |
TE Connectivity 12 SYSTEM 50 HDR SRST SHRD Board to Board & Mezzanine Connectors SYSTEM 50 HDR 12P | Distrelec |
CONNECTOR, HEADER, 12POS, 1ROW, 1.27MM | Farnell |
Conn Shrouded Header HDR 12 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Special Order: 12 SYSTEM 50 HDR SRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 1-104071-1 | Internal Number: 1-104071-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-104071-1?
Additional datasheets, footprints and schematics for 1-104071-1 are listed on our Part Details page. You can also find images and similar parts to 1-104071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104071-1 fall under?
The 1-104071-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-104071-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104071-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-104071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104071-1 often in real-time on the comparison pages.
What if I can't find stock of 1-104071-1?
You can fill out our help required form which you can use to request a quote for 1-104071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.