Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
985
in stock
|
Buy Now | |
TE Store
from US$1.18
|
156,815
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,182
in stock
|
Buy Now | |
element14
from US$0.82
|
1,182
in stock
|
Buy Now | |
Farnell
from US$0.99
|
1,182
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Voltage | 100 VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 300VAC |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Housing |
Sealable | No |
Wire/Cable Type | FFC |
Insertion Force Type | Normal |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
008 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 8 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 487545-5 | Internal Number: 487545-5 | TE Connectivity | TE Store |
FFC / FPC Connector 008 HOUSING FFC RCPT 050CL SR | TE Connectivity 487545-5 | RS Americas |
Ffc/Fpc Connector, Receptacle, 8 Position 1Row | Newark Electronics |
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW | element14 |
Conn Housing RCP 8 POS 1.27mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 487545-5?
Additional datasheets, footprints and schematics for 487545-5 are listed on our Part Details page. You can also find images and similar parts to 487545-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487545-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487545-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487545-5 fall under?
The 487545-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487545-5 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487545-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 487545-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487545-5 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 487545-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487545-5 often in real-time on the comparison pages.
What if I can't find stock of 487545-5?
You can fill out our help required form which you can use to request a quote for 487545-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.