Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
2,061
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
20,416
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
19,584
in stock
|
Buy Now | |
TE Store
from US$3.41
|
8,849
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
2,869
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
2,286
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,286
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
2,286
in stock
|
Buy Now | |
element14
from US$1.41
|
2,061
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
998
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
816
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
245
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .381mm, .015in |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Mating Post Length | 2.54mm, .1in |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Number of Shrouded Sides | 2 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Comment | **Position identification feature omitted on 4, 5 and 6-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 8 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -65 – 105°C |
AMPMODU Series 8 Position 1.27 mm Single Row Through Hole Shrouded Header | Future Electronics |
08P SYSTEM50 HDR PCB B2B BLACK | TTI Europe |
08 SYSTEM 50 HDR SRST SHRD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 6-104071-0 | Internal Number: 6-104071-0 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Connectors 8 POS HDR VERT SINGLE ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn 08 SYSTEM 50 HDR SRST SHRD SN | Distrelec |
BTB CONN, HEADER, 8POS, 1ROW, 1.27MM | element14 |
Btb Connector, 8Pos, Header, 1Row | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1221 | TE Connectivity 6-104071-0 | RS Americas |
Where can I find additional details, specifications and documents for a 6-104071-0?
Additional datasheets, footprints and schematics for 6-104071-0 are listed on our Part Details page. You can also find images and similar parts to 6-104071-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104071-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104071-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104071-0 fall under?
The 6-104071-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104071-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104071-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104071-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104071-0 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Avnet America and Rapid Electronics have stock available or on a lead time for 6-104071-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104071-0 often in real-time on the comparison pages.
What if I can't find stock of 6-104071-0?
You can fill out our help required form which you can use to request a quote for 6-104071-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.