Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Hyp8/10 Terminyl 4/0 Die Set |Amp Te Connectivity 47918 | Newark Electronics |
Connector Accessories Spin and Tinel Lock Adapter Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 47918?
Additional datasheets, footprints and schematics for 47918 are listed on our Part Details page. You can also find images and similar parts to 47918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47918 fall under?
The 47918 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47918 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47918 you can contact the distributor directly for product support, shipping queries etc.
Is the 47918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47918 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 47918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47918 often in real-time on the comparison pages.
What if I can't find stock of 47918?
You can fill out our help required form which you can use to request a quote for 47918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.