Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | 57.413g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Tongue Thickness | .79mm, .031in |
Wire Size | 0000AWG, 96.3 – 117mm², 190000 – 231100CMA |
Wire Insulation Diameter (Max) | 19.431mm, .765in |
Stud Diameter | .5in, 12.7mm |
Wire Insulation Diameter | 19.431mm, .765in |
Overall Length | 2.8579in, 72.59mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Shape Description | RING-047 |
Stud Size | M12, 1/2 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Where can I find additional details, specifications and documents for a 324188?
Additional datasheets, footprints and schematics for 324188 are listed on our Part Details page. You can also find images and similar parts to 324188 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324188 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324188 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324188 fall under?
The 324188 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324188 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324188 you can contact the distributor directly for product support, shipping queries etc.
Is the 324188 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324188 have stock available?
There is no stock from authorised distributors for 324188.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324188 often in real-time on the comparison pages.
What if I can't find stock of 324188?
You can fill out our help required form which you can use to request a quote for 324188 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.