Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Blue |
Weight per Piece | 51.352g |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 19.431mm, .765in |
Overall Length | 72.59mm, 2.8579in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 0000AWG, 96.3 – 117mm², 190000 – 231100CMA |
Wire Insulation Diameter | 19.431mm, .765in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Sealable | No |
Shape Description | RING-047 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal,t-N R 4/0 3/8 Rohs Compliant: Yes |Amp Te Connectivity 324187 | Newark Electronics |
Where can I find additional details, specifications and documents for a 324187?
Additional datasheets, footprints and schematics for 324187 are listed on our Part Details page. You can also find images and similar parts to 324187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324187 fall under?
The 324187 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324187 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324187 you can contact the distributor directly for product support, shipping queries etc.
Is the 324187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324187 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 324187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324187 often in real-time on the comparison pages.
What if I can't find stock of 324187?
You can fill out our help required form which you can use to request a quote for 324187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.