Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 0.4233ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Capacitance Tolerance | ± 20% |
ALUMINUM POLYMER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 477AVG025MFBJ?
Additional datasheets, footprints and schematics for 477AVG025MFBJ are listed on our Part Details page. You can also find images and similar parts to 477AVG025MFBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 477AVG025MFBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 477AVG025MFBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 477AVG025MFBJ fall under?
The 477AVG025MFBJ is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 477AVG025MFBJ when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 477AVG025MFBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 477AVG025MFBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 477AVG025MFBJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Richardson RFPD have stock available or on a lead time for 477AVG025MFBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 477AVG025MFBJ often in real-time on the comparison pages.
What if I can't find stock of 477AVG025MFBJ?
You can fill out our help required form which you can use to request a quote for 477AVG025MFBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.