Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 100V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 4.233ohm |
Lifetime @ Temperature | 1500 hours @ 125°C |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 47Uf, 100V, Alu Elec, Polymer, Can | Newark Electronics |
ALUMINUM POLYMER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 476AVG100MGBJ?
Additional datasheets, footprints and schematics for 476AVG100MGBJ are listed on our Part Details page. You can also find images and similar parts to 476AVG100MGBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 476AVG100MGBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476AVG100MGBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 476AVG100MGBJ fall under?
The 476AVG100MGBJ is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 476AVG100MGBJ when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 476AVG100MGBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 476AVG100MGBJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 476AVG100MGBJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for 476AVG100MGBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 476AVG100MGBJ often in real-time on the comparison pages.
What if I can't find stock of 476AVG100MGBJ?
You can fill out our help required form which you can use to request a quote for 476AVG100MGBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.