Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.31
|
No stock
|
Buy Now | |
Powell Electronics
from US$124.00
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$122.75
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$126.77
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$99.50
|
27
in stock
|
Buy Now | |
Distrelec
from US$123.68
|
27
in stock
|
Buy Now | |
RS Americas
from US$121.94
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$122.12
|
1
in stock
|
Buy Now | |
Avnet America
from US$95.11
|
-
|
Buy Now | |
element14
from US$117.36
|
-
|
Buy Now | |
Boersig
from US$130.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Extraction |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
Extraction, Removal&insertion Tools Pin Extractor Rohs Compliant: Na |Amp Te Connectivity 465195-1 | Newark Electronics |
Extraction Removal&Insertion Tools PIN EXTRACTOR | Rapid Electronics |
TE Connectivity Extraction Tool For Amp Leaf Series Cont | Distrelec |
EXTRACTION TOOL, CONTACT | Farnell |
Extraction Tool, For Amp Leaf Series Contacts, L: 0.171",W: 0.375" (9.53mm),Black | TE Connectivity 465195-1 | RS Americas |
AMP-LEAF EXTRACTION TOOL | Heilind Electronics |
Extraction Tool Insert Discrete Terminals Into Connector Housings | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 465 |
RoHS: | Unknown |
For Use With | Amp-Leaf Series Contacts |
---|---|
Product Range | Te Connectivity / Amp 465 |
Where can I find additional details, specifications and documents for a 465195-1?
Additional datasheets, footprints and schematics for 465195-1 are listed on our Part Details page. You can also find images and similar parts to 465195-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 465195-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 465195-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 465195-1 fall under?
The 465195-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 465195-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 465195-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 465195-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 465195-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 465195-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 465195-1 often in real-time on the comparison pages.
What if I can't find stock of 465195-1?
You can fill out our help required form which you can use to request a quote for 465195-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.