Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .055 – .08in, 1.4 – 2.03mm |
Insulation Resistance | 5000MΩ |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Double Wire Insulation Diameter | .12in, 3.05mm |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C |
Contampleafl/P30/3Au Rohs Compliant: Yes |Amp Te Connectivity 583989-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LEAF TM Series |
RoHS: | Unknown |
Product Range | AMP-LEAF TM Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
For Use With | .156 Centerline Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Where can I find additional details, specifications and documents for a 583989-3?
Additional datasheets, footprints and schematics for 583989-3 are listed on our Part Details page. You can also find images and similar parts to 583989-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583989-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583989-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583989-3 fall under?
The 583989-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583989-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583989-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583989-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583989-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 583989-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583989-3 often in real-time on the comparison pages.
What if I can't find stock of 583989-3?
You can fill out our help required form which you can use to request a quote for 583989-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.