Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Type | Socket |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .05 – .064in, 1.27 – 1.63mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Packaging Quantity | 6000 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cont Amp Lf Rohs Compliant: Yes |Amp Te Connectivity 583204-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
CONT AMP LF SOCKET AWG26-22 AU | TTI Europe |
Special Order: CONT AMP LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Gold Flash With | Connector Contact | Part Number: 583204-2 | Internal Number: 583204-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 583204-2?
Additional datasheets, footprints and schematics for 583204-2 are listed on our Part Details page. You can also find images and similar parts to 583204-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583204-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583204-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583204-2 fall under?
The 583204-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583204-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583204-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 583204-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583204-2 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 583204-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583204-2 often in real-time on the comparison pages.
What if I can't find stock of 583204-2?
You can fill out our help required form which you can use to request a quote for 583204-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.