Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.58
|
554
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
554
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
554
in stock
|
Buy Now | |
Distrelec
from US$3.27
|
554
in stock
|
Buy Now | |
Farnell
from US$1.87
|
475
in stock
|
Buy Now | |
TE Store
from US$1.49
|
466
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 17 |
Number of Rows | 1 |
Number of Power Positions | 17 |
Contact Retention | With |
Contact Mating Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Termination Area Plating Thickness | 2.03µm, 80µin |
Underplate Material Thickness | .762µin, 30µm |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Wire Size | .325mm², 22AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm |
Panel Thickness | .03 – .09in |
Length | 67.36mm |
Operating Voltage | 600VAC |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Wire & Cable IDC Installation Type | Closed End |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Red |
UL Flammability Rating | UL 94V-2 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Mating Retention Type | Locking Ramp |
PCB Mount Alignment | Without |
Strain Relief | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Alignment Type | Polarizing Tab |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 125 |
Packaging Method | Box & Carton |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
17P Mta156 Conn Assy 22Awg Red |Amp Te Connectivity 4-643819-7 | Newark Electronics |
17P MTA156 CONN ASSY 22AWG RED | Rapid Electronics |
TE Connectivity - AMP 17P MTA156 CONN ASSY 22AWG LF | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
17P MTA156 CONN ASSY 22AWG LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 17 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 17 | Rectangular Power Connector | Part Number: 4-643819-7 | Internal Number: 4-643819-7 | 3.96 mm | TE Connectivity | TE Store |
Conn IDC Connector F 17 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4-643819-7?
Additional datasheets, footprints and schematics for 4-643819-7 are listed on our Part Details page. You can also find images and similar parts to 4-643819-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-643819-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643819-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-643819-7 fall under?
The 4-643819-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-643819-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643819-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-643819-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-643819-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-643819-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-643819-7 often in real-time on the comparison pages.
What if I can't find stock of 4-643819-7?
You can fill out our help required form which you can use to request a quote for 4-643819-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.