Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Distrelec
from US$10.85
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$15.30
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$6.54
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 10 |
Number of Cavities | 10 |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Wire Size | .3 – .4mm², 22AWG |
Width | .305in |
Length | 1in, 25.4mm |
Height | 13.21mm, .52in |
幅 | 7.75mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Wire/Cable Type | Stranded |
Housing Type | Receptacle Housing |
Shape | Rectangular |
Insertion Force | Standard |
Shielded | No |
Connector Type | Connector Assembly |
Product Style | Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MTA-100 2.54mm Receptacle assembly 10way | RS |
10P Mta100 Conn Assy F/T Red |Amp Te Connectivity 4-640620-0 | Newark Electronics |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
10P MTA100 CONN ASSY F/T RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640620-0 | Internal Number: 4-640620-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
3M Ribbon Cable Connector, Short Ejector Latch, Plug, Straight, Contacts - 40, 2.54mm | Distrelec |
Wiremount Plug, 4600 Series | 3M 4640-6200 | RS Americas |
WIREMOUNT PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 4-640620-0?
Additional datasheets, footprints and schematics for 4-640620-0 are listed on our Part Details page. You can also find images and similar parts to 4-640620-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640620-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640620-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640620-0 fall under?
The 4-640620-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640620-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640620-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640620-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640620-0 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-640620-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640620-0 often in real-time on the comparison pages.
What if I can't find stock of 4-640620-0?
You can fill out our help required form which you can use to request a quote for 4-640620-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.