Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Other Tools Daht Pg Para 22-16 Rohs Compliant: Na |Amp Te Connectivity 45449 | Newark Electronics |
Premium Crimp Tooling Battery, Manual Double Action Hand Tool | Avnet America |
Tooling, Daht Pg Para 22-16 | TE Connectivity 45449 | RS Americas |
Where can I find additional details, specifications and documents for a 45449?
Additional datasheets, footprints and schematics for 45449 are listed on our Part Details page. You can also find images and similar parts to 45449 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45449 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45449 fall under?
The 45449 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45449 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45449 you can contact the distributor directly for product support, shipping queries etc.
Is the 45449 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45449 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 45449.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45449 often in real-time on the comparison pages.
What if I can't find stock of 45449?
You can fill out our help required form which you can use to request a quote for 45449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.