Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034132-0,
D25397-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
18,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
20,999
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
999
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
999
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .244g |
---|---|
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Color | Red |
Splice Features | Standard |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .76in, 19.304mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Serrated | Yes |
Operating Temperature Range | 221°F, 90°C |
TE 34132 Plasti-grip Parallel Splice Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity SPLICE PG PARA 22-16 Terminals PARALLEL | Distrelec |
Parallel splice, PLASTI-GRIP, red | RS |
Splice,pg Para 22-16 |Amp Te Connectivity 34132 | Newark Electronics |
Splice Terminal 16-22AWG 19.3mm Tin Loose Piece | Avnet America |
Parallel Wire Splice Connector, Red, Insulated, Tin Plated 22 - 16 AWG | TE Connectivity 34132 | RS Americas |
Special Order: SPLICE,PG PARA 22-16 Splice Type: Parallel Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34132 | Internal Number: 34132 | Alias Number: AMPS-0-0034132-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Terminal Material | Copper |
Insulation | Insulated |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34132?
Additional datasheets, footprints and schematics for 34132 are listed on our Part Details page. You can also find images and similar parts to 34132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34132 fall under?
The 34132 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34132 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34132 you can contact the distributor directly for product support, shipping queries etc.
Is the 34132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34132 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 34132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34132 often in real-time on the comparison pages.
What if I can't find stock of 34132?
You can fill out our help required form which you can use to request a quote for 34132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.