Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.21
|
321
in stock
|
Buy Now | |
TE Store
from US$0.81
|
9,879
in stock
|
Buy Now | |
Rapid Electronics
from US$26.08
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .66g |
---|---|
Plating Material | Tin |
Color | Red |
Splice Material | Copper |
Splice Features | Standard |
Insulation Sleeve Material | Vinyl |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | .76in, 19.304mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | .12in, 3.05mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Serrated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
SPLICE,PG PARA 22-16 Splice Type: Parallel Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34131 | Internal Number: 34131 | TE Connectivity | TE Store |
Terminals Splice 22-16Awg |Amp Te Connectivity 34131 | Newark Electronics |
Splice Terminal 16-22AWG 19.3mm Tin Loose Piece | Avnet America |
Splice, Pg Para 22-16 | TE Connectivity 34131 | RS Americas |
Where can I find additional details, specifications and documents for a 34131?
Additional datasheets, footprints and schematics for 34131 are listed on our Part Details page. You can also find images and similar parts to 34131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34131 fall under?
The 34131 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34131 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34131 you can contact the distributor directly for product support, shipping queries etc.
Is the 34131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34131 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 34131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34131 often in real-time on the comparison pages.
What if I can't find stock of 34131?
You can fill out our help required form which you can use to request a quote for 34131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.