Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
447738-000,
3-1448665-4 |
No distributors results available
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Material | Crosslinked Polyolefin |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | 2.5mm, .098in |
Cut Length | 120mm, 4.724in |
Expanded Inside Diameter (Min) | 5.3mm, .209in |
Recovered Wall Thickness (Nominal) | .022in, .56mm |
Product Source | UK, US |
Packaging Method | Piece |
Wall Type | Single |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -30 – 125°C |
Fluid Resistance | None |
Flammability | Highly Flame-Resistant |
Where can I find additional details, specifications and documents for a 447738-000?
Additional datasheets, footprints and schematics for 447738-000 are listed on our Part Details page. You can also find images and similar parts to 447738-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447738-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447738-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447738-000 fall under?
The 447738-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 447738-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447738-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 447738-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447738-000 have stock available?
There is no stock from authorised distributors for 447738-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447738-000 often in real-time on the comparison pages.
What if I can't find stock of 447738-000?
You can fill out our help required form which you can use to request a quote for 447738-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.