Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Body Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .071in |
Width | 1.196in, 30.4mm |
Length | 23.8mm, .937in |
Height | .732in, 18.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors Hsg Assy 4P Multi-Lock Rec. |Amp Te Connectivity 444046-4 | Newark Electronics |
Automotive Connectors HSG ASSY 4P MULTI-LOCK REC. | Rapid Electronics |
TE Connectivity Connector Housing Shielded Female 4 Position 3.5mm Straight Cable Mount | Distrelec |
Connector Housing Shielded Female 4 Position 3.5mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 444046-4?
Additional datasheets, footprints and schematics for 444046-4 are listed on our Part Details page. You can also find images and similar parts to 444046-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444046-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444046-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444046-4 fall under?
The 444046-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 444046-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444046-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 444046-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444046-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 444046-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444046-4 often in real-time on the comparison pages.
What if I can't find stock of 444046-4?
You can fill out our help required form which you can use to request a quote for 444046-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.