Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.54
|
233
in stock
|
Buy Now | |
TE Store
from US$3.41
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$5.97
|
233
in stock
|
Buy Now | |
Rapid Electronics
from US$5.71
|
233
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
233
in stock
|
Buy Now | |
Farnell
from US$6.26
|
190
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
Boersig
from US$5.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .071in, 1.8mm |
Height | 1.307in, 33.2mm |
Length | 1.598in, 40.6mm |
Width | 27.6mm, 1.087in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | Yes |
Row-to-Row Spacing | 5.6mm, .22in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
KIT ECONOSEAL J 12 Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 444011-1 | Internal Number: 444011-1 | TE Connectivity | TE Store |
Automotive Connectors Kit Econoseal J 12 |Amp Te Connectivity 444011-1 | Newark Electronics |
Automotive Connectors KIT ECONOSEAL J 12 | Rapid Electronics |
TE Connectivity - AMP Housing KIT ECONOSEAL J 12 | Distrelec |
AUTOMOTIVE HOUSING, 12POS, PLUG, PBT | Farnell |
Conn Housing PL 12 POS 4.8mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 444011-1?
Additional datasheets, footprints and schematics for 444011-1 are listed on our Part Details page. You can also find images and similar parts to 444011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444011-1 fall under?
The 444011-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 444011-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444011-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 444011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444011-1 often in real-time on the comparison pages.
What if I can't find stock of 444011-1?
You can fill out our help required form which you can use to request a quote for 444011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.