Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Connector Length | .575in, 14.6mm |
Connector Width | .281in, 7.15mm |
Accepts Wire Insulation Diameter Range | .039 – .075in, 1 – 1.9mm |
Wire Size | 26AWG |
Connector Height | 4.2mm, .165in |
コネクタの高さ | 4.2mm |
Operating Voltage | 250VDC, 250VAC |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Insulation Resistance | 1000MΩ |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 66 |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | 440052-x- 1470772-x- 440053-x- 1775317-x- 1775316-x |
Circuit Application | Power & Signal |
Comment | 114-57004 |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
2.5MM,HSG,5POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Wire 5 | Amp Hpi 2.5 Mm Receptacle Housing | Part Number: 440133-5 | Internal Number: 440133-5 | .098" | TE Connectivity | TE Store |
2.5Mm,hsg,5Pos Rohs Compliant: Yes |Amp Te Connectivity 440133-5 | Newark Electronics |
Conn Housing RCP 5 POS 2.5mm Crimp ST Bag | Avnet America |
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a 440133-5?
Additional datasheets, footprints and schematics for 440133-5 are listed on our Part Details page. You can also find images and similar parts to 440133-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440133-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440133-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440133-5 fall under?
The 440133-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440133-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440133-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 440133-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440133-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 440133-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440133-5 often in real-time on the comparison pages.
What if I can't find stock of 440133-5?
You can fill out our help required form which you can use to request a quote for 440133-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.