Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0497
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Mating Post Length | .136in, 3.45mm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | .591in, 15mm |
Wire Size | 28 – 22AWG |
Connector Width | .1496in, 3.8mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Height | 6mm, .236in |
コネクタの高さ | 6mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Tines |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Quantity | 250 |
Packaging Method | Bag |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .134in, 3.4mm |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.5Mm,hdr,5Pos,vertical Rohs Compliant: Yes |Amp Te Connectivity 440052-5 | Newark Electronics |
2.5mm | Future Electronics |
Conn Shrouded Header HDR 5 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1497 | TE Connectivity 440052-5 | RS Americas |
2.5mm,HDR,5pos,Vertical, Connector | Boersig |
2.5MM,HDR,5POS,VERTICAL, CONNECTOR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | Amp Hpi 2.5 Mm Header | Part Number: 440052-5 | Internal Number: 440052-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HDR Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | HDR Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 440052-5?
Additional datasheets, footprints and schematics for 440052-5 are listed on our Part Details page. You can also find images and similar parts to 440052-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440052-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440052-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440052-5 fall under?
The 440052-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440052-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440052-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 440052-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440052-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 440052-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440052-5 often in real-time on the comparison pages.
What if I can't find stock of 440052-5?
You can fill out our help required form which you can use to request a quote for 440052-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.