Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0324
|
19,741
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
19,741
in stock
|
Buy Now | |
element14
from US$0.0412
|
19,741
in stock
|
Buy Now | |
Future Electronics
from US$0.0240
|
-
|
Buy Now | |
Avnet America
from US$0.0269
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
Boersig
from US$0.0277
|
-
|
Buy Now | |
TTI Europe
from US$0.0214
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Plating Material | Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Thickness | 80µin |
Wire Size | .079 – .38mm², 28 – 22AWG |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | 440133-x |
Comment | 114-57004 |
Packaging Method | Reel |
Packaging Quantity | 10000 |
実装方法 | Reel |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Product Type | Contact |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Contact, Socket, Crimp, 28-22Awg Rohs Compliant: Yes |Amp Te Connectivity 440134-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 28-22AWG | element14 |
22-28 AWG Tin Finish 2.5 mm Crimp Contact Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
2.5mm, Crimp Contact, Wire-to-Board Connector Contacts | TE Connectivity 440134-1 | RS Americas |
2.5MM,CRIMP CONTACT | TTI Europe |
Special Order: 2.5mm,Crimp Contact Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 440134-1 | Internal Number: 440134-1 | TE Connectivity | TE Store |
2.5MM, CRIMP CONTACT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Product Range | HPI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP 440133 Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Current Rating | 3A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 440134-1?
Additional datasheets, footprints and schematics for 440134-1 are listed on our Part Details page. You can also find images and similar parts to 440134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440134-1 fall under?
The 440134-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 440134-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 440134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440134-1 have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 440134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440134-1 often in real-time on the comparison pages.
What if I can't find stock of 440134-1?
You can fill out our help required form which you can use to request a quote for 440134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.