Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,377
in stock
|
Buy Now | |
TE Store
from US$0.24
|
36,627
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
7,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
5,082
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
3,000
in stock
|
Buy Now | |
element14
from US$0.10
|
2,377
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
320
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Connector Height | .177in, 4.5mm |
Connector Length | .543in, 13.8mm |
Wire Size | 30 – 24AWG, .05 – .22mm² |
Connector Width | .272in, 6.9mm |
Accepts Wire Insulation Diameter Range | .9 – 1.5mm, .0354 – .059in |
コネクタの高さ | 4.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention Type | Detent |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | 440054-x- 440205-x- 1775470-x- 440055-x- 1734827-x- 1775469-x |
Packaging Method | Bag/Carton |
実装方法 | Bag/Carton |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.0MM,HSG,6POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 6 | Amp Hpi 2.0 Mm Receptacle Housing | Part Number: 440129-6 | Internal Number: 440129-6 | .079" | TE Connectivity | TE Store |
2.0mmHSG6pos | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 2MM | element14 |
Conn Housing, Rcpt, 6Pos, 1Row, 2Mm | Newark Electronics |
6 Position Single Row 2 mm Free Hanging Female Socket | Future Electronics |
Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
2.0MM, HSG,6POS, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 440129-6 | RS Americas |
Headers & Wire Housings 6 POS RECPT 2.0mm | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 440129-6?
Additional datasheets, footprints and schematics for 440129-6 are listed on our Part Details page. You can also find images and similar parts to 440129-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440129-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440129-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440129-6 fall under?
The 440129-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440129-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440129-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 440129-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440129-6 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 440129-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440129-6 often in real-time on the comparison pages.
What if I can't find stock of 440129-6?
You can fill out our help required form which you can use to request a quote for 440129-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.