Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
559
in stock
|
Buy Now | |
TE Store
from US$0.34
|
11,406
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
14
in stock
|
Buy Now | |
Avnet America
-
|
27,289
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Mating Post Length | 3.35mm, .131in |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Width | 4.7mm, .185in |
Wire Size | 30 – 24AWG |
コネクタの高さ | 6.05mm |
Connector Length | .551in, 14mm |
Connector Height | .238in, 6.05mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Tines |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2.0MM,HDR,6POS,VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Amp Hpi 2.0 Mm Header | Part Number: 440054-6 | Internal Number: 440054-6 | TE Connectivity | TE Store |
Connector, Header, 6Pos, 1Row, 2Mm, Th | Newark Electronics |
Conn Shrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Bag | Avnet America |
6 Position 1 Row 2 mm Pitch Press-Fit Male Pin Shrouded Header | Future Electronics |
2.0MM, HDR,6POS, VERTICAL, PCB Headers and Receptacles | TE Connectivity 440054-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 440054-6?
Additional datasheets, footprints and schematics for 440054-6 are listed on our Part Details page. You can also find images and similar parts to 440054-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440054-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440054-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440054-6 fall under?
The 440054-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440054-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440054-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 440054-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440054-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for 440054-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440054-6 often in real-time on the comparison pages.
What if I can't find stock of 440054-6?
You can fill out our help required form which you can use to request a quote for 440054-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.