Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
47
in stock
|
Buy Now | |
TE Store
from US$0.30
|
21,149
in stock
|
Buy Now | |
element14
from US$0.15
|
2,223
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,223
in stock
|
Buy Now | |
RS
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material Thickness | 79.92µin, 2.03µm |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Mating Post Length | .131in, 3.35mm |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Wire Size | 30AWG |
コネクタの高さ | 6.07mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Width | .185in, 4.7mm |
Connector Height | .239in, 6.07mm |
Connector Length | .551in, 14mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Solder Tails |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 350 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2MM PITCH HPI POST HEADER, VERTICAL, 6P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Amp Hpi 2.0 Mm Header | Part Number: 1735446-6 | Internal Number: 1735446-6 | TE Connectivity | TE Store |
CONN, HEADER, 6POS, 1ROW, 2MM | element14 |
2mm PITCH HPI POST HEADER | Future Electronics |
HPI Vertical Post Header,with lock,6way | RS |
2Mm Pitch Hpi Post Header, Vertical, 6P Rohs Compliant: Yes |Te Connectivity 1735446-6 | Newark Electronics |
Conn Shrouded Header HDR 6 POS 2mm Solder ST Thru-Hole | Avnet America |
HPI Series, 2mm Pitch 6 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 1735446-6 | RS Americas |
06P HPI POST HEADER VERTICAL | TTI Europe |
Where can I find additional details, specifications and documents for a 1735446-6?
Additional datasheets, footprints and schematics for 1735446-6 are listed on our Part Details page. You can also find images and similar parts to 1735446-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735446-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735446-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735446-6 fall under?
The 1735446-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1735446-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735446-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735446-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735446-6 have stock available?
Authorised distributors including TE Store, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 1735446-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735446-6 often in real-time on the comparison pages.
What if I can't find stock of 1735446-6?
You can fill out our help required form which you can use to request a quote for 1735446-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.