Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0312
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Toby Electronics
from US$0.0312
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0495
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0366
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$31.33
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0366
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Relay Specialties
from US$1.07
|
-
|
Buy Now | |
Sager
from US$0.0336
|
-
|
Buy Now |
0.75 W at 70 °C |
Wide ohmic value range (10 Ω to 5 MΩ) |
Panel mount available |
Application Notes |
---|
Application Note |
Datasheet |
---|
43 |
General Information |
---|
Quick Reference Listing |
6 |
Product Literature |
---|
Selector Guide |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 3.18mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rivet | Transfer Multisort Elektronik |
EYELET | Heilind Electronics |
Eyelet, Wide Roll, Brass, Tin Plate, Barrel O.D. .121, Length Under Flange .093 | Keystone Electronics 43 | RS Americas |
TERMINAL, PCB, 3.18MM | element14 |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 1/8 X.093 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 2.5V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.5 |
Average Bulb Life | 3000h |
RoHS Compliant | Yes |
Lamp, Miniature Bayonet, T-3 1/4, 2.5V | Newark Electronics |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Moore & Wright 43 Reversible Base Depth Gauge Metric/Imperial 0-6in | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 43?
Additional datasheets, footprints and schematics for 43 are listed on our Part Details page. You can also find images and similar parts to 43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43 you can contact the distributor directly for product support, shipping queries etc.
Is the 43 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43 have stock available?
Authorised distributors including Toby Electronics, Transfer Multisort Elektronik, Heilind Electronics, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43 often in real-time on the comparison pages.
What if I can't find stock of 43?
You can fill out our help required form which you can use to request a quote for 43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.