Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$66.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$74.62
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$67.70
|
87
in stock
|
Buy Now | |
Distrelec
from US$72.41
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$18.44
|
10
in stock
|
Buy Now | |
TE Store
from US$94.51
|
3
in stock
|
Buy Now | |
Avnet America
from US$57.61
|
-
|
Buy Now | |
RS Americas
from US$103.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 4-Pair |
---|---|
Number of Signal Positions | 16 |
Wire Size | 26AWG, .128mm² |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 6m, 19.68ft |
Connector Type (End A) | Mini-SAS HD |
Cable Assembly Category | High Speed |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) HD |
Cable Style | Round Jacketed Twinax |
Connector Type (End B) | Mini-SAS HD |
Product Type | Cable Assembly |
Shielded | Yes |
Data Rate | 12Gb/s |
MINISAS HD TO MINISAS HD 26AWG 6M | Rapid Electronics |
TE Connectivity MINISAS HD TO MINISAS HD 26AWG 6M Comput | Distrelec |
COMP CABLE, MINI SAS HD 36P PLUG-PLUG/6M | Farnell |
Cable, Mini Sas Hd 36P Plug-Plug, 19.7Ft | Newark Electronics |
MINISAS HD TO MINISAS HD,28AWG,6M Cable Assembly Type: Mini-SAS HD Number of Positions: 16 Cable Assembly Length: 19.68 ft Cable Assembly Length: 6 m Data Rate: 12 Gb/s Mini-SAS HD 16 19.68 ft 6 m | Pluggable I/o Cable Assembly | Part Number: 4-2337815-7 | Internal Number: 4-2337815-7 | TE Connectivity | TE Store |
Cable Assembly 6m 26AWG Mini SAS Header to Mini SAS Header | Avnet America |
Mini-SAS HD Cable Assembly 26AWG, 6.0M | TE Connectivity 4-2337815-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4-2337815-7?
Additional datasheets, footprints and schematics for 4-2337815-7 are listed on our Part Details page. You can also find images and similar parts to 4-2337815-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2337815-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2337815-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2337815-7 fall under?
The 4-2337815-7 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 4-2337815-7 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2337815-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2337815-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2337815-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 4-2337815-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2337815-7 often in real-time on the comparison pages.
What if I can't find stock of 4-2337815-7?
You can fill out our help required form which you can use to request a quote for 4-2337815-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.